The 104PPR162KG is a metallized polypropylene film capacitor rated for 1600 VDC, with a capacitance of 0.1 µF, designed for high pulse current applications such as snubber circuits. It features a radial leaded construction with a case size of 26.5 mm length, 15 mm height, and 6 mm thickness, and a lead spacing of 22.5 mm. The capacitor has a maximum dissipation factor of 0.001 at 1 kHz and 25°C, an insulation resistance of at least 30,000 MΩ·µF, and self inductance less than 1 nano-Henry per mm of lead spacing. It operates from -55°C to +105°C and is enclosed in a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL 94V-0). The terminals are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104PPR162KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |