The 940C6P1K-F is an axial leaded polypropylene film capacitor designed for pulse and snubber applications, with a capacitance of 0.10 µF, rated for 600 Vdc, and ±10% tolerance. It measures 9.0 mm in diameter and 34.0 mm in length, with tin-plated copper terminals. The capacitor features low ESR (28 mΩ at 100 kHz), low inductance (19 nH), high dV/dt capability (196 V/µs), and self-healing properties. It operates from −55 °C to 105 °C, with full voltage rating up to 85 °C. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy. Maximum RMS current is 2.5 A at 70 °C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
0.1µF Film Capacitor 275V 600V Polypropylene (PP), Metallized Axial
Polypropylene Capacitors, for Pulse, Snubber 0.1µF 600V
CAP FILM 0.1UF 10% 600VDC AXIAL
CAP FILM 0.1UF 10% 600VDC AXIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 940C6P1K-F | 940C6P1K-F | 338-2586-ND | 2002-940C6P1K-F | 940C6P1K-F | 940C6P1K-F |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Through Hole | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |