The 104MACQRL680 is a radial RC snubber network for transient suppression in triacs and contactors, combining a 0.1 µF metallized polyester capacitor with a 680 ohm carbon composition resistor. It is rated for 125 VAC and complies with UL1414 and CSA-C22.2 No. 1 for across-the-line applications. The unit is encapsulated in flame-retardant epoxy, halogen-free for date codes 1807 and later, and operates from -55 °C to +85 °C at full rated voltage. Dimensions are 27.4 mm in length, 11.18 mm in height, 16.7 mm in spacing, and 0.8 mm pin diameter. It meets UL File No. E33628 and CSA File No. LR32208.
X2 And Arc Suppression
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104MACQRL680 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |