Cornell Dubilier Aluminum Electrolytic 107KXM025M

Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 410 mA @ 100 kHz, 105°C ESR: 2.32 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 410 mA @ 100 kHz, 105°C ESR: 2.32 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107KXM025M is an aluminum electrolytic capacitor with a capacitance of 100 µF and a rated voltage of 25 VDC, designed for bypass, coupling, filtering, and decoupling applications. It operates from -55°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum ESR of 2.321 Ω at 120 Hz and 20°C, and a rated ripple current of 410 mA RMS at 100 kHz and 105°C. It is housed in a cylindrical package measuring 6.3 mm in diameter and 11 mm in length, with a lead spacing of 2.5 mm. Capacitance tolerance is ±20% at 120 Hz and 20°C. The dissipation factor is 0.19 at 120 Hz and 20°C, and leakage current is limited to 0.01CV or 3 µA, whichever is greater. Impedance ratio at -10°C to +20°C is 1.3816 Ω at 100 kHz.

Datasheet Summary
Powered by GS/AI

The 107KXM025M is an aluminum electrolytic capacitor with a capacitance of 100 µF and a rated voltage of 25 VDC, designed for bypass, coupling, filtering, and decoupling applications. It operates from -55°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum ESR of 2.321 Ω at 120 Hz and 20°C, and a rated ripple current of 410 mA RMS at 100 kHz and 105°C. It is housed in a cylindrical package measuring 6.3 mm in diameter and 11 mm in length, with a lead spacing of 2.5 mm. Capacitance tolerance is ±20% at 120 Hz and 20°C. The dissipation factor is 0.19 at 120 Hz and 20°C, and leakage current is limited to 0.01CV or 3 µA, whichever is greater. Impedance ratio at -10°C to +20°C is 1.3816 Ω at 100 kHz.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107KXM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107KXM025M
Aluminum Electrolytic 107KXM025M
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 410 mA @ 100 kHz, 105°C ESR: 2.32 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 100 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 410 mA @ 100 kHz, 105°C
  • ESR: 2.32 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 11mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-107KXM025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-107KXM025M
Aluminum Electrolytic Capacitors 2002-107KXM025M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 100µF 25V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 100µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1302-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1302-ND
Aluminum Electrolytic Capacitors 1572-1302-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 2.321Ohm @ 120Hz 2000 Hrs @ 105°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can 2.321Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 107KXM025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
107KXM025M
Capacitors - Aluminum Electrolytic Capacitors 107KXM025M
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 107KXM025M - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
107KXM025M
Aluminum Electrolytic Capacitors 107KXM025M
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 107KXM025M 2002-107KXM025M 1572-1302-ND 107KXM025M 107KXM025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105RSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details