The 827FSB330XGEG is an aluminum electrolytic capacitor rated for 330 VDC, with a capacitance of 820 µF, a maximum ESR of 0.18 Ω at 120 Hz and 20°C, and snap-in mounting. It has dimensions of 35 mm in diameter and 45 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, maintains capacitance change under 10% after 5000 flash discharges, and meets a dissipation factor of 150% of the maximum specified value under aging tests. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C. Leakage current is specified at 5 minutes at rated voltage, with a dissipation factor of 0.18 for capacitances above 600 µF.
Datasheet Summary Powered by GS/AI
The 827FSB330XGEG is an aluminum electrolytic capacitor rated for 330 VDC, with a capacitance of 820 µF, a maximum ESR of 0.18 Ω at 120 Hz and 20°C, and snap-in mounting. It has dimensions of 35 mm in diameter and 45 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, maintains capacitance change under 10% after 5000 flash discharges, and meets a dissipation factor of 150% of the maximum specified value under aging tests. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C. Leakage current is specified at 5 minutes at rated voltage, with a dissipation factor of 0.18 for capacitances above 600 µF.