Cornell Dubilier Aluminum Electrolytic 101C344U010BF2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across temperatures from -55 °C to +105 °C, with a rated voltage range of 7.5 to 250 Vdc and capacitance from 290 µF to 1.5 F. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all orientations, a 5,000-hour load life at 105 °C, and ESR as low as 2.5 mΩ. The 101C344U010BF2B variant is a 340,000 µF capacitor with -10% to +75% tolerance, rated at 10 Vdc, in a 2 x 5 5/8 inch case with a high current stud terminal. It has a maximum ESR of 4.7 mΩ at 120 Hz and a ripple current capability of 38.9 A at 85 °C.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across temperatures from -55 °C to +105 °C, with a rated voltage range of 7.5 to 250 Vdc and capacitance from 290 µF to 1.5 F. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all orientations, a 5,000-hour load life at 105 °C, and ESR as low as 2.5 mΩ. The 101C344U010BF2B variant is a 340,000 µF capacitor with -10% to +75% tolerance, rated at 10 Vdc, in a 2 x 5 5/8 inch case with a high current stud terminal. It has a maximum ESR of 4.7 mΩ at 120 Hz and a ripple current capability of 38.9 A at 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C344U010BF2B
Aluminum Electrolytic 101C344U010BF2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C344U010BF2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C123U100EC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details