Cornell Dubilier Film Paper Film Capacitors 824RSB122K2J

Description
For New Design: Yes Capacitance: 820 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 5.4 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 820 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 5.4 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 824RSB122K2J is a radial lead, high-current, low-ESR film capacitor in a flame-retardant plastic box with epoxy resin coating (UL94V-0), constructed with double metallized polypropylene film and lead-free tinned copper leads. It has a DC voltage rating of 1200 V, operates within a temperature range of -40°C to +85°C, and features a capacitance of 0.82 μF with a tolerance of ±10%. The part has a maximum dv/dt of 870 V/μs, an ESR of 5.4 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 13 A at 70°C. Its dimensions are 42.5 mm in length, 30 mm in height, and 22 mm in thickness, with 22.5 mm lead spacing and 1.2 mm lead diameter. The dielectric strength is 160% of rated VDC or 150% of rated VAC for 2 seconds at 25°C, and insulation resistance exceeds 30 GΩ µF at 25°C.

Datasheet Summary
Powered by GS/AI

The 824RSB122K2J is a radial lead, high-current, low-ESR film capacitor in a flame-retardant plastic box with epoxy resin coating (UL94V-0), constructed with double metallized polypropylene film and lead-free tinned copper leads. It has a DC voltage rating of 1200 V, operates within a temperature range of -40°C to +85°C, and features a capacitance of 0.82 μF with a tolerance of ±10%. The part has a maximum dv/dt of 870 V/μs, an ESR of 5.4 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 13 A at 70°C. Its dimensions are 42.5 mm in length, 30 mm in height, and 22 mm in thickness, with 22.5 mm lead spacing and 1.2 mm lead diameter. The dielectric strength is 160% of rated VDC or 150% of rated VAC for 2 seconds at 25°C, and insulation resistance exceeds 30 GΩ µF at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 824RSB122K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
824RSB122K2J
Film Paper Film Capacitors 824RSB122K2J
For New Design: Yes Capacitance: 820 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 5.4 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 820 nF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 870
  • ESR: 5.4 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 30mm
  • Thickness: 22mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 824RSB122K2J
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Paper Film Capacitors - 103PPA302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details