The 103PPA302KG is an axial lead, high voltage, high dv/dt film capacitor for power applications, rated at 3000 VDC with a surge voltage of 5250 VDC. It has a capacitance of 0.01 µF, operates from -55°C to +85°C, and uses polypropylene dielectric with double metallized film construction and UL94V0 epoxy coating. Lead-free tinned copper leads are standard. It delivers a typical RMS ripple current of 2 A at 25°C and 1.5 A at 70°C, with an ESR of 46 mΩ at 100 kHz. Dimensions are 14.5 mm in diameter and 29 mm in length. Insulation resistance is 30,000 MΩ·µF at 25°C, self-inductance is less than 1 nH per mm of lead spacing, and life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion in Power semiconductor Circuits|•SMPS|•Indu
CAP FILM 10000PF 10% 3KVDC AXIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 103PPA302KG | 103PPA302KG | 103PPA302KG |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |