The Type 761M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications. Units are non-inductively wound with a single-section design and feature flame-retardant polyester tape wrapping and flame-retardant epoxy potting meeting UL 94V-0 specifications. Capacitance ranges from 0.012 µF to 65.0 µF with standard tolerances of ±5% or ±10%, and voltage ratings span 160 to 630 VDC or 100 to 250 VAC. Operating temperature is -55°C to +85°C at full rated voltage, with derating to 50% of rated voltage at +105°C. Tin-plated copper-clad steel leads are available in diameters from 0.5 mm (∴#24 AWG) to 1.0 mm (∴#18 AWG). The capacitors provide self-healing capability and meet UL 510 specifications for encapsulation. They withstand 200% of rated DC voltage for two minutes and pass humidity, lead bend, and lead pull tests with no damage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M68451 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |