Cornell Dubilier Film Paper Film Capacitors 105PSB700K4H

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 2.5 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 2.5 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 105PSB700K4H is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 700 V, capacitance of 1 µF, and a maximum dv/dt of 900 V/µs. It has a typical ESR of 2.5 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 21 A at +70°C. The device measures 32 mm in length, 37 mm in height, and 22 mm in thickness, with a lead spacing of 10.2 mm and four leads. It uses double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for the PSB version, with insulation resistance exceeding 30 GΩ·µF at 25°C and a dielectric strength of 160% of rated DC voltage for 2 seconds. Capacitance tolerance is ±10% at 1 kHz, and the capacitance temperature coefficient is -200 to +100 ppm/°C.

Datasheet Summary
Powered by GS/AI

The 105PSB700K4H is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 700 V, capacitance of 1 µF, and a maximum dv/dt of 900 V/µs. It has a typical ESR of 2.5 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 21 A at +70°C. The device measures 32 mm in length, 37 mm in height, and 22 mm in thickness, with a lead spacing of 10.2 mm and four leads. It uses double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for the PSB version, with insulation resistance exceeding 30 GΩ·µF at 25°C and a dielectric strength of 160% of rated DC voltage for 2 seconds. Capacitance tolerance is ±10% at 1 kHz, and the capacitance temperature coefficient is -200 to +100 ppm/°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105PSB700K4H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105PSB700K4H
Film Paper Film Capacitors 105PSB700K4H
For New Design: Yes Capacitance: 1 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 2.5 mΩ RMS Current: — Length: 32mm Height: 37mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 900
  • ESR: 2.5 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 37mm
  • Thickness: 22mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 105PSB700K4H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
105PSB700K4H
Capacitors - Film Capacitors 105PSB700K4H
CAP FILM 1UF 10% 700VDC RADIAL

CAP FILM 1UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 105PSB700K4H 105PSB700K4H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-107CKR050M - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1572-1008-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers