The Type 760M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications, with a capacitance range of 0.01 to 60.0 µF and voltage ratings of 160 to 630 VDC or 100 to 250 VAC. Units operate at full rated voltage from -55°C to +85°C, with voltage derated linearly to 50% of the +85°C rating up to +105°C. The capacitors feature a non-inductive winding, flame-retardant polyester wrap meeting UL510, and epoxy potting meeting UL94V-0. Leads are tinned copper-clad steel or tinned copper, with diameters ranging from 0.5 mm (#24 AWG) to 1.0 mm (#18 AWG). The part number 760M62451C includes a compact design indicator (C) and a +1% tolerance (1), indicating a specific variant within the series, though identical core specifications apply to all Type 760M units.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 760M62451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |