The 105PMB252K# is a metallized polypropylene power snubber capacitor with a rated DC voltage of 2500 V, capacitance of 1 µF, and lug terminals for direct mounting. It has dimensions of 57.5 mm × 57.5 mm × 38 mm and operates within a temperature range of -40°C to +100°C. The capacitor features flame-retardant epoxy-coated housing (UL94V-0), lead-free tinned copper leads, and self-inductance below 1 nH per mm of lead spacing. Its dissipation factor at 1 kHz and 25°C is 0.06%, with insulation resistance exceeding 30 GΩ·µF at 25°C and less than 70% relative humidity. The dielectric strength is 3 kVAC between terminals and case for 60 seconds. The construction uses double metallized film with internal series connections to handle high pulse and RMS currents in inverter, converter, and UPS applications.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105PMB252K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |