The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. It features a stud mount terminal and a can style with a 3-inch diameter and 4.125-inch length. The part supports a rated voltage of 200 Vdc, with a capacitance of 120,000 µF, an ESR of 7.5 mΩ at 25 °C, and a ripple current rating of 28.9 A at 85 °C. It meets a 5,000-hour load life endurance test at 105 °C and full load, and maintains >90% capacitance at -40 °C. Construction includes Thermal-Pak™ extended cathode foil for uniform heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C124U020CB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |