The 103PPR202KG is a metallized polypropylene film capacitor rated for 2000 VDC and 0.01 µF, designed for high pulse current snubber applications. It has a radial leaded construction with dimensions of 26.5 mm × 15 mm × 6 mm and a terminal spacing of 22.5 mm. Lead diameter is 0.8 mm. The operating temperature range is -55°C to +105°C. Dissipation factor is less than 0.001 at 10 kHz and 25°C. Insulation resistance is 50,000 MΩ. Self-inductance is less than 1 nH per mm of lead spacing. The housing is a flame-retardant plastic box with epoxy resin fill, meeting UL 94V-1 and UL94V0 standards. Reliability is rated at 1 FIT. It is not suitable for across-the-line applications.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 103PPR202KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |