The 103PPS302KG is an axial-lead metallized polypropylene film capacitor rated for 3000 VDC, with a capacitance of 0.0068 µF. It has a maximum dv/dt of 1000 V/µs, a typical RMS ripple current of 1 A at 25°C, and dimensions of 12 mm in diameter by 29 mm in length. The capacitor operates within a temperature range of -40°C to +85°C, has an insulation resistance of 30,000 MΩ·µF at 25°C, and a dissipation factor of less than 0.0001 at 1 kHz and 25°C. It features flame-retardant polyester tape wrapping with epoxy resin end fill (UL94V0) and lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 103PPS302KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |