The 104PPB250K is a metallized polypropylene film capacitor rated for 250 VDC, with a capacitance of 0.1 µF, designed for high pulse current applications such as snubber circuits. It features lead-free tinned copper leads, a plastic case with flame-retardant epoxy resin (UL 94V-0), and a radial axial lead configuration. The part measures 18 mm in length, 13.5 mm in height, and 7.5 mm in thickness, with a 15 mm lead spacing and 0.8 mm lead diameter. It operates within a temperature range of -55°C to +105°C, has a dissipation factor of 0.05% at 1 kHz and 25°C, and maintains an insulation resistance of at least 100,000 MΩ. The capacitor exhibits a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C and a self-inductance of less than 1 nano-Henry per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
0.1µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 104PPB250K | 104PPB250K-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 0.1000 microF | 0.1000 microF |