The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 101C184U010CH2B is a 180,000 µF, 10 Vdc capacitor with -10% +75% tolerance, housed in a 2 1/2 x 2 5/8 inch case with a high post terminal and stud mount. It has a maximum ESR of 9.2 mΩ at 25 °C and a rated ripple current of 24.5 A at 85 °C. The capacitor supports 5,000 hours of endurance life at 105 °C and full load, with capacitance retention of over 90% at -40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C184U010CH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |