The 104HC1102K2CM6 is a self-healing polypropylene film capacitor designed for induction heating and tank circuits, with a rated KVAR of 150 at 100 kHz and a capacitance of 0.1 µF. It handles a maximum RMS current of 250 A at +25°C and operates within a frequency range of 238-423 kHz. The maximum core temperature is +85°C, with surface temperature limited to +45°C, beyond which the KVAR rating de-rates by 2.25%°C. The capacitor has a capacitance tolerance of ±10%, a maximum ESR of 1.5 mΩ at 100 kHz, and self-inductance under 3 nH. It is flame retardant to UL94V0 and mounted in a rectangular 2CM6 case measuring 30.2 mm in height, 30 mm in width, and 68 mm in length.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.1µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 0.1µF
CAP FILM 0.1UF 10% 1KVAC CHAS MT
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 104HC1102K2CM6 | 104HC1102K2CM6 | 1572-1555-ND | 2002-104HC1102K2CM6 | 104HC1102K2CM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |