The 105PPA700K is an axial lead film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 700 V, a capacitance of 1 µF, and a maximum RMS ripple current of 10.5 A at 70°C. The capacitor measures 21 mm in diameter and 46 mm in length, with lead spacing accommodating self-inductance under 1 nH per mm. Constructed with double metallized polypropylene film and epoxy resin coating (UL94V0), it operates from -55°C to +85°C, with an insulation resistance of 30,000 MΩ·µF and dissipation factor below 0.06% at 1 kHz and 25°C. Its life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105PPA700K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |