The Type 101C aluminum electrolytic capacitor is designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C with low ESR down to 4.7 mΩ at 25 °C. It has a capacitance of 240,000 µF, rated for 16 Vdc, with a case code DB2D indicating a 3 inch diameter, 4 1/8 inch length, and high current stud terminal. The part achieves a ripple current rating of 32.7 A at 85 °C and maintains ≥90% capacitance at -40 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all orientations and is qualified for 5,000 hours of load life at 105 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C244U016DB2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |