The 104PPA202K is an axial film capacitor for high-voltage, high-dv/dt applications such as inverters and switching power supplies. It has a rated DC voltage of 2000 V and a surge voltage of 2400 V. Capacitance is 0.1 µF with a tolerance of ±10% at 1 kHz and 25°C. The maximum RMS ripple current is 7.5 A at 25°C, and the ESR is 8.4 mΩ at 100 kHz. It measures 20 mm in diameter and 34 mm in length. The capacitor uses double metallized polypropylene film with internal series connections and epoxy resin end fill meeting UL94V0. Operating temperature range is -55°C to +85°C. Life expectancy is 100,000 hours at 70°C under VDC. Dielectric strength is 160% of rated VDC for 2 seconds. Self-inductance is less than 1 nH per mm of lead spacing. Terminal leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
0.1µF Film Capacitor 650V 2000V (2kV) Polypropylene (PP), Metallized Axial
Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 0.1µF 2000V
CAP FILM 0.1UF 10% 2KVDC AXIAL
CAPACITOR, AXIAL, FILM, .1UF, 2000V DC, 650V AC, 10%, 20X34 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 104PPA202K | 1572-1015-ND | 2002-104PPA202K | 104PPA202K | 19052118 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |