Cornell Dubilier Film Paper Film Capacitors 106MTB063KH

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 1 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 100°C Width: — Height: 17mm Length: 32mm Thickness: 9mm Diameter: — Lead Spacing: 27.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 1 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 100°C Width: — Height: 17mm Length: 32mm Thickness: 9mm Diameter: — Lead Spacing: 27.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 106MTB063KH is a metallized polyester radial lead box capacitor with a capacitance of 10 µF and a DC voltage rating of 63 V. It has a physical dimension of 32 mm in length, 17 mm in height, and 9 mm in thickness, with a lead spacing of 27.5 mm. The capacitor operates from -55°C to +105°C and has a dissipation factor of less than 0.005 at 1 kHz and 25°C. It features flame-retardant plastic box (UL94V-1) and epoxy resin (UL94V0) coating with lead-free tinned leads. The dielectric strength is 160% of VDC applied for 2 seconds at 25°C. The insulation resistance is greater than 10,000 MΩ×µF at 100 VDC applied for 1 minute at 25°C.

Datasheet Summary
Powered by GS/AI

The 106MTB063KH is a metallized polyester radial lead box capacitor with a capacitance of 10 µF and a DC voltage rating of 63 V. It has a physical dimension of 32 mm in length, 17 mm in height, and 9 mm in thickness, with a lead spacing of 27.5 mm. The capacitor operates from -55°C to +105°C and has a dissipation factor of less than 0.005 at 1 kHz and 25°C. It features flame-retardant plastic box (UL94V-1) and epoxy resin (UL94V0) coating with lead-free tinned leads. The dielectric strength is 160% of VDC applied for 2 seconds at 25°C. The insulation resistance is greater than 10,000 MΩ×µF at 100 VDC applied for 1 minute at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 106MTB063KH - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
106MTB063KH
Film Paper Film Capacitors 106MTB063KH
For New Design: Yes Capacitance: 10 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 1 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 100°C Width: — Height: 17mm Length: 32mm Thickness: 9mm Diameter: — Lead Spacing: 27.5mm
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: 63V
  • Voltage AC: 40V
  • ESR: —
  • dV/dt: 1
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: 2,000 @ 100°C
  • Width: —
  • Height: 17mm
  • Length: 32mm
  • Thickness: 9mm
  • Diameter: —
  • Lead Spacing: 27.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 106MTB063KH
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MMR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Paper Film Capacitors - 105K250CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers