Axial lead aluminum electrolytic capacitor with a rated voltage of 250 WVDC, capacitance of 6800 µF, maximum RMS ripple current of 2480 mA at 120 Hz and +85°C, dimensions of 18x41 mm, and ESR of 0.0683 Ω at 120 Hz and +20°C. Operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz, 20°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change less than 20% and dissipation factor and leakage current within specified limits.
6800µF 25V Aluminum Electrolytic Capacitors Axial, Can 68.3mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 6800µF 25V
CAP ALUM 6800UF 20% 25V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 688TTA025M | 1572-1174-ND | 2002-688TTA025M | 688TTA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |