The 688LMH025MZBC is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 6800 µF, and a maximum ripple current of 2.8 A at 120 Hz and 105°C. It has an ESR of 109.71 mΩ, operating temperature range from -40°C to +105°C, and dimensions of 22 mm in diameter by 25 mm in height. The part meets the load life requirement of 2000 hours at rated voltage and ripple current at 105°C, with capacitance change limited to less than 20% of the initial value and dissipation factor remaining within 200% of the maximum specified value.
Datasheet Summary Powered by GS/AI
The 688LMH025MZBC is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 6800 µF, and a maximum ripple current of 2.8 A at 120 Hz and 105°C. It has an ESR of 109.71 mΩ, operating temperature range from -40°C to +105°C, and dimensions of 22 mm in diameter by 25 mm in height. The part meets the load life requirement of 2000 hours at rated voltage and ripple current at 105°C, with capacitance change limited to less than 20% of the initial value and dissipation factor remaining within 200% of the maximum specified value.