Cornell Dubilier Aluminum Electrolytic 688CKS010M

Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.61 A @ 120 Hz, 85°C ESR: 75.6 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.61 A @ 120 Hz, 85°C ESR: 75.6 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 6800 µF capacitance and 10 VDC rating, designed for bypass, coupling, filtering, and de-coupling applications. Operates from -40°C to +85°C with a 2000-hour load life at 85°C and rated ripple current. Maximum ESR is 0.0756 Ω at 120 Hz and 20°C, with a maximum RMS ripple current of 2610 mA at 120 Hz and 85°C. Mounted in a cylindrical case measuring 16 mm in diameter and 25 mm in length, with a lead spacing of 7.5 mm.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 6800 µF capacitance and 10 VDC rating, designed for bypass, coupling, filtering, and de-coupling applications. Operates from -40°C to +85°C with a 2000-hour load life at 85°C and rated ripple current. Maximum ESR is 0.0756 Ω at 120 Hz and 20°C, with a maximum RMS ripple current of 2610 mA at 120 Hz and 85°C. Mounted in a cylindrical case measuring 16 mm in diameter and 25 mm in length, with a lead spacing of 7.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 688CKS010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
688CKS010M
Aluminum Electrolytic 688CKS010M
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.61 A @ 120 Hz, 85°C ESR: 75.6 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 6,800 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 2.61 A @ 120 Hz, 85°C
  • ESR: 75.6 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 25mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 688CKS010M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
688CKS010M
Capacitors - Aluminum Electrolytic Capacitors 688CKS010M
CAP ALUM 6800UF 20% 10V RADIAL

CAP ALUM 6800UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 688CKS010M 688CKS010M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details