The 688CKE6R3M is a radial leaded aluminum electrolytic capacitor with a rated voltage of 6.3 VDC, capacitance of 6800 µF, and a maximum RMS ripple current of 1555 mA at 120 Hz and 105°C. It has a maximum ESR of 0.08777 Ω at 120 Hz and 20°C, and dimensions of 12.5 mm in diameter by 25 mm in length. The capacitor operates within a temperature range of -40°C to +105°C and is rated for a load life of 2000 hours at 105°C with rated voltage and ripple current applied.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 6800µF 6.3V
6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 82.9mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 6800UF 20% 6.3V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 688CKE6R3M | 2002-688CKE6R3M | 688CKE6R3M-ND | 688CKE6R3M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |