The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to 105 °C, with a rated voltage of 16 Vdc and a capacitance of 430,000 µF. It features a 3-inch diameter and 4 5/8-inch length, with a stud mount terminal and a high-current can style. The part has a maximum ESR of 4.1 mΩ at 25 °C and a maximum ripple current of 49.5 A at 85 °C. It meets a 5,000-hour load life specification at 105 °C and maintains >90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C434U016DD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |