The Type 101C aluminum electrolytic capacitor, part number 101C273U025EA2B, is a 27,000 µF, 25 Vdc component with a capacitance tolerance of -10% to +75%. It features a 1 3/4 inch diameter and 3 1/8 inch length, with a high post terminal and standard can style. It operates from -55 °C to +105 °C, with a rated ESR of 25.1 mΩ at 25 °C and a ripple current capability of 11.0 A at 85 °C. The capacitor has a 5,000 hour load life at 105 °C and exhibits low ESR performance optimized for high-ripple current applications. Its thermal construction ensures consistent heat dissipation across mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C aluminum electrolytic capacitor, part number 101C273U025EA2B, is a 27,000 µF, 25 Vdc component with a capacitance tolerance of -10% to +75%. It features a 1 3/4 inch diameter and 3 1/8 inch length, with a high post terminal and standard can style. It operates from -55 °C to +105 °C, with a rated ESR of 25.1 mΩ at 25 °C and a ripple current capability of 11.0 A at 85 °C. The capacitor has a 5,000 hour load life at 105 °C and exhibits low ESR performance optimized for high-ripple current applications. Its thermal construction ensures consistent heat dissipation across mounting orientations.