Radial leaded aluminum electrolytic capacitor with a capacitance of 6800 µF, a rated voltage of 16 WVDC, and a maximum RMS ripple current of 1600 mA at 120 Hz and 105°C. It has a dimensions of 16 mm diameter by 25 mm length, an ESR of 0.0707 Ω at 120 Hz, and operates within a temperature range of -40°C to +105°C. The part is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. The capacitor is designed for bypass, coupling, filter, and de-coupling applications.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead
ELECTROLYTIC/IC
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 688CKE016MQV | 2002-688CKE016MQV | 1572-688CKE016MQV-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 6800 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |