The Type 101C aluminum electrolytic capacitor with part number 101C253U040AC2B is a 25,000 µF, 40 Vdc component with a capacitance tolerance of -10% +75% and a maximum ESR of 14.0 mΩ at 25 °C, rated for a ripple current of 16.2 A at 85 °C. It features a 1 3/8 inch diameter and 4 1/8 inch length, with a low post terminal and standard can style. Operating temperature range is -55 °C to +105 °C, with 5,000 hours of load life at 105 °C. The capacitor maintains over 90% of its rated capacitance at -40 °C and has an ESR ratio to impedance at -55 °C relative to +25 °C of no more than 3:1. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation regardless of mounting orientation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C253U040AC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |