Cornell Dubilier Aluminum Electrolytic 687FSB360XEH

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 687FSB360XEH is a snap-in aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 680 µF and an ESR of 0.217 Ω at 120 Hz and 20°C. It has dimensions of 35 mm in diameter and 50 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets specified limits for dissipation factor, leakage current, and endurance under charge/discharge cycles and shelf life conditions.

Datasheet Summary
Powered by GS/AI

The 687FSB360XEH is a snap-in aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 680 µF and an ESR of 0.217 Ω at 120 Hz and 20°C. It has dimensions of 35 mm in diameter and 50 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets specified limits for dissipation factor, leakage current, and endurance under charge/discharge cycles and shelf life conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 687FSB360XEH - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
687FSB360XEH
Aluminum Electrolytic 687FSB360XEH
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 687FSB360XEH
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers