The 685XMPL035MG19 is a 35 VDC aluminum polymer chip capacitor with a capacitance of 6.8 µF, operating from -55°C to +105°C, in a 7.3x4.3x1.9 mm case size. It has a maximum leakage current of 40 µA at 25°C and a maximum ripple current of 71.4 A at 105°C, with an ESR of 14.6282 Ω at 120 Hz and 20°C. It is RoHS compliant, halogen-free, and designed for decoupling and noise suppression applications.
Datasheet Summary Powered by GS/AI
The 685XMPL035MG19 is a 35 VDC aluminum polymer chip capacitor with a capacitance of 6.8 µF, operating from -55°C to +105°C, in a 7.3x4.3x1.9 mm case size. It has a maximum leakage current of 40 µA at 25°C and a maximum ripple current of 71.4 A at 105°C, with an ESR of 14.6282 Ω at 120 Hz and 20°C. It is RoHS compliant, halogen-free, and designed for decoupling and noise suppression applications.