Aluminum polymer capacitor rated for 4 V DC, with a capacitance of 270 µF, a maximum ESR of 0.4368 Ω at 100 kHz, and a ripple current rating of 3220 mA at 105°C. Operates over a temperature range of -55°C to +105°C, with a case size of 8 mm diameter by 6.7 mm length. RoHS compliant and designed for use in DC-DC converters, voltage regulators, and decoupling applications. Tolerance is +20% at 120 Hz and 20°C. Load life tested for 5000 hours at 105°C with rated voltage applied, maintaining capacitance change under 20% and dissipation factor and ESR under 150% of maximum specified values.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 277GXX004MFT |
| Product Name | Aluminum Polymer |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |