The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C with a rated voltage range of 7.5 to 250 Vdc. This part, 101C523U050EF2B, is a 52,000 µF, 50 Vdc capacitor with a capacitance tolerance of -10% +75%, a maximum ESR of 8.4 mΩ at 120 Hz, and a ripple current rating of 27.0 A at 85 °C. It features a 1 3/4 inch diameter and 5 5/8 inch length with a high post terminal and stud mount option. The capacitor has a 5,000 hour load life at 105 °C and maintains >90% capacitance at -40 °C. Its Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations. The part is qualified for endurance testing and meets the voltage and thermal specifications defined for the Type 101C series.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C523U050EF2B | 2002-101C523U050EF2B | 101C523U050EF2B | 101C523U050EF2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 52000 microF | 52000 microF | ||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) |