Cornell Dubilier GENERAL PURPOSE FILM Capacitors 103MSR102K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE FILM Capacitors
103MSR102K
GENERAL PURPOSE FILM Capacitors 103MSR102K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Fort Worth, TX, USA
Capacitor;Polyester Metallized;Cap 0.01uF;Tol 10%;Vol-Rtg 1000 VDC;Radial
70112027
Capacitor;Polyester Metallized;Cap 0.01uF;Tol 10%;Vol-Rtg 1000 VDC;Radial 70112027
Temperature Range: –55°C to +125°C Working Voltage: 100 to 1,000 VDC Voltage, Alternating Current: 63 to 250 VAC Dissipation Factor: 1.0% Max. @ 1 kHz Small Size Self-Healing Flame Retardant

  • Temperature Range: –55°C to +125°C
  • Working Voltage: 100 to 1,000 VDC
  • Voltage, Alternating Current: 63 to 250 VAC
  • Dissipation Factor: 1.0% Max. @ 1 kHz
  • Small Size
  • Self-Healing
  • Flame Retardant
Supplier's Site
Capacitor, Film, Pet, 0.01Uf, 1Kv, Rad; Dielectric Type Illinois Capacitor - 46M4742 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pet, 0.01Uf, 1Kv, Rad; Dielectric Type Illinois Capacitor
46M4742
Capacitor, Film, Pet, 0.01Uf, 1Kv, Rad; Dielectric Type Illinois Capacitor 46M4742
CAPACITOR, FILM, PET, 0.01UF, 1KV, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):1kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, PET, 0.01UF, 1KV, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):1kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 103MSR102K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
103MSR102K
Film Capacitors 103MSR102K
CAP FILM 10000PF 10% 1KVDC RAD

CAP FILM 10000PF 10% 1KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 103MSR102K 70112027 46M4742 103MSR102K
Product Name GENERAL PURPOSE FILM Capacitors Capacitor;Polyester Metallized;Cap 0.01uF;Tol 10%;Vol-Rtg 1000 VDC;Radial Capacitor, Film, Pet, 0.01Uf, 1Kv, Rad; Dielectric Type Illinois Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details