The 104PMB202K#P2 is a metallized polypropylene power snubber capacitor with lug terminals, designed for DC applications in inverters, converters, and switching power supplies. It has a rated DC voltage of 2000 V, a capacitance of 0.1 µF, and operates within a temperature range of -40°C to +100°C. The capacitor measures 42.5 mm × 27.5 mm × 24.5 mm and features flame-retardant epoxy resin coating (UL94V-0) with lead-free tinned copper terminals. Its construction uses double metallized film with internal series connections and exhibits a dissipation factor of ≤0.06% at 1 kHz and 25°C. Insulation resistance is ≥30 GΩ·µF at 25°C with 100 VDC applied. Self-inductance is less than 1 nH per mm of lead spacing, and it supports a dielectric strength of 3 kVAC between terminals and case for 60 seconds at 25°C. The part is qualified for operating conditions up to 100,000 hours at WVDC.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104PMB202K#P2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |