The 104PPS202K is an axial lead, metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 2000 V, a capacitance of 0.1 µF, and a maximum RMS ripple current of 5.5 A at 25°C. The capacitor measures 17.5 mm in diameter and 34 mm in length, with a maximum ESR of 11.6 mΩ at 100 kHz. The operating temperature range is -40°C to +85°C, the dissipation factor is less than 0.0001 at 1 kHz and 25°C, and the insulation resistance is 30000 MΩ×µF at 25°C. It features flame-retardant polyester tape wrapping and epoxy resin end filling, with lead-free tinned copper leads. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104PPS202K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |