Cornell Dubilier Film Paper Film Capacitors 105MPW160K

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 11 RMS Current: — ESR: 177 mΩ Diameter: 11mm Length: 29mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 11 RMS Current: — ESR: 177 mΩ Diameter: 11mm Length: 29mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 105MPW160K is a metallized polypropylene axial lead capacitor rated for 160V DC, with a capacitance of 1 µF, a dissipation factor of 0.001 at 1 kHz and 25°C, and a capacitance tolerance of ±10%. It has a diameter of 11 mm and a length of 29 mm, with 0.8 mm lead diameter. The operating temperature range is -55°C to +105°C, and it meets a load life requirement of 2000 hours at 85°C with 125% of rated voltage. The dielectric is polypropylene with a flame-retardant polyester tape wrap and epoxy resin end fills. Self-inductance is less than 1 nano-Henry per mm of body and lead length, and the dielectric strength is rated at 200% of rated voltage for 10 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 105MPW160K is a metallized polypropylene axial lead capacitor rated for 160V DC, with a capacitance of 1 µF, a dissipation factor of 0.001 at 1 kHz and 25°C, and a capacitance tolerance of ±10%. It has a diameter of 11 mm and a length of 29 mm, with 0.8 mm lead diameter. The operating temperature range is -55°C to +105°C, and it meets a load life requirement of 2000 hours at 85°C with 125% of rated voltage. The dielectric is polypropylene with a flame-retardant polyester tape wrap and epoxy resin end fills. Self-inductance is less than 1 nano-Henry per mm of body and lead length, and the dielectric strength is rated at 200% of rated voltage for 10 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105MPW160K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105MPW160K
Film Paper Film Capacitors 105MPW160K
For New Design: Yes Capacitance: 1 µF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 11 RMS Current: — ESR: 177 mΩ Diameter: 11mm Length: 29mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 160V
  • Voltage AC: 90V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • dV/dt: 11
  • RMS Current: —
  • ESR: 177 mΩ
  • Diameter: 11mm
  • Length: 29mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-105MPW160K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-105MPW160K
Film Capacitors 2002-105MPW160K
Metallized Polypropylene Film Capacitors 1µF 160V

Metallized Polypropylene Film Capacitors 1µF 160V

Supplier's Site Datasheet
Film Capacitors - 1572-1020-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1020-ND
Film Capacitors 1572-1020-ND
1µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

1µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 105MPW160K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
105MPW160K
Capacitors - Film Capacitors 105MPW160K
CAP FILM 1UF 10% 160VDC AXIAL

CAP FILM 1UF 10% 160VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 105MPW160K 2002-105MPW160K 1572-1020-ND 105MPW160K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 2002-105PMB850KSP2 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers