The 101C series is a low-ESR aluminum electrolytic capacitor designed for military and industrial applications requiring stable performance from -55 °C to +105 °C, with ripple current ratings exceeding 100 amps at 55 °C and ESR as low as 2.5 mΩ. It features Thermal-Pak™ extended cathode construction for uniform heat distribution and a 5,000-hour load life at 105 °C. Capacitance ranges from 290 µF to 1.5 F, with rated voltages from 7.5 to 250 Vdc. The 101C443U050CB2B variant is a 44,000 µF, 50 Vdc capacitor with ±10% +75% tolerance, housed in a 2 1/2-inch diameter by 3 1/8-inch length case with a high-current stud terminal (D style), and has a maximum ESR of 8.2 mΩ at 120 Hz and a ripple current rating of 27.6 A at 85 °C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
CAP ALUM 50V POLAR
ALUM-SCREW TERMINAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C443U050CB2B | 101C443U050CB2B | 2002-101C443U050CB2B | 338-101C443U050CB2B-ND | 101C443U050CB2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 44000 microF | 44000 microF | 44000 microF | ||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |