Cornell DubilierFilm Paper Film Capacitors104PSB102K2H
Description
For New Design: Yes
Capacitance: 100 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1300
ESR: 11 mΩ
RMS Current: —
Length: 32mm
Height: 17mm
Thickness: 9mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 100 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1300
ESR: 11 mΩ
RMS Current: —
Length: 32mm
Height: 17mm
Thickness: 9mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 104PSB102K2H is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 1000 VDC, with a capacitance of 0.1 µF, a maximum dv/dt of 1300 V/µs, and an ESR of 11 mΩ at 100 kHz and 25°C. It measures 32 mm in length, 17 mm in height, and 9 mm in thickness, with a lead pitch of 27.5 mm and lead diameter of 0.8 mm. The capacitor is rated for an operating temperature range of -40°C to +100°C, features flame-retardant epoxy resin coating (UL94V-0), and has lead-free tinned copper terminals. It is constructed with double metallized film and internal series connections, suitable for power semiconductor circuits and resonant applications. It conveys the series' standard: -10%/+10% capacitance tolerance, <1 nH self-inductance per mm of lead spacing, <0.5% capacitance drift over two years at 40°C, and 100,000-hour life expectancy at WVDC.
Datasheet Summary Powered by GS/AI
The 104PSB102K2H is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 1000 VDC, with a capacitance of 0.1 µF, a maximum dv/dt of 1300 V/µs, and an ESR of 11 mΩ at 100 kHz and 25°C. It measures 32 mm in length, 17 mm in height, and 9 mm in thickness, with a lead pitch of 27.5 mm and lead diameter of 0.8 mm. The capacitor is rated for an operating temperature range of -40°C to +100°C, features flame-retardant epoxy resin coating (UL94V-0), and has lead-free tinned copper terminals. It is constructed with double metallized film and internal series connections, suitable for power semiconductor circuits and resonant applications. It conveys the series' standard: -10%/+10% capacitance tolerance, <1 nH self-inductance per mm of lead spacing, <0.5% capacitance drift over two years at 40°C, and 100,000-hour life expectancy at WVDC.