The 606FSR330XBJG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 330 WVDC with a capacitance of 60 µF and a maximum ESR of 1.474 Ω at 120 Hz and 20°C. It measures 11 mm in diameter by 20 mm in length. The capacitor complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20%. The dissipation factor is 0.06 at 120 Hz and 25°C. It is rated for 5000 flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω, and maintains specified performance after 500 hours at 55°C with no voltage applied.
PHOTOFLASH/IC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Photoflash Aluminum Electrolytic Capacitors
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 606FSR330XBJG | 1572-606FSR330XBJG-ND | 606FSR330XBJG | 2002-606FSR330XBJG |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 60 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |