Cornell Dubilier Aluminum Electrolytic 568LMX035M2CE

Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 568LMX035M2CE is an aluminum electrolytic capacitor rated for 35V DC and 5600 μF, with a diameter of 25 mm and length of 35 mm. It operates within a temperature range of -40°C to +105°C and has a rated load life of 5000 hours at 105°C with rated voltage and ripple current applied. At 120 Hz and 20°C, it has an ESR of 0.074 Ω and a maximum RMS ripple current of 1.98 A. Capacitance tolerance is +20% at 120 Hz and 20°C. The dissipation factor is 0.074 at 120 Hz and 20°C. The impedance ratio at -25°C to +20°C is 15. Warranty: 24 months when applied within rated conditions.

Datasheet Summary
Powered by GS/AI

The 568LMX035M2CE is an aluminum electrolytic capacitor rated for 35V DC and 5600 μF, with a diameter of 25 mm and length of 35 mm. It operates within a temperature range of -40°C to +105°C and has a rated load life of 5000 hours at 105°C with rated voltage and ripple current applied. At 120 Hz and 20°C, it has an ESR of 0.074 Ω and a maximum RMS ripple current of 1.98 A. Capacitance tolerance is +20% at 120 Hz and 20°C. The dissipation factor is 0.074 at 120 Hz and 20°C. The impedance ratio at -25°C to +20°C is 15. Warranty: 24 months when applied within rated conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 568LMX035M2CE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
568LMX035M2CE
Aluminum Electrolytic 568LMX035M2CE
For New Design: Yes Capacitance: 5,600 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 35mm
  • For New Design: Yes
  • Capacitance: 5,600 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 25mm
  • Length: 35mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 568LMX035M2CE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details