The 101C733U016AC2B is a low-ESR aluminum electrolytic capacitor rated for -55 °C to +105 °C operation, designed for high-ripple current applications such as power-supply outputs. It has a capacitance of 73,000 µF, a rated voltage of 16 Vdc, and a maximum ESR of 12.2 mΩ at 25 °C, with a ripple current rating of 17.4 A at 85 °C. The part features a 1 3/8 in diameter and 4 1/8 in length, with a high post terminal and standard can style. It meets a 5,000 hour load life endurance test at 105 °C and full load, retains over 90% capacitance at -40 °C, and uses Thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C733U016AC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |