The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor for military and industrial use, rated -55 °C to 105 °C with a 5,000-hour load life at 105 °C. The 101C653U050DB2B is a 65,000 µF, 50 Vdc variant in a 3-inch diameter by 3 1/8-inch length case with a low post terminal. It has a maximum ESR of 8.9 mΩ at 120 Hz and a ripple current rating of 29.5 A at 85 °C. Capacitance retention exceeds 90% at -40 °C, and impedance ratio Z(-55 °C)/Z(+25 °C) is ≤3. Thermal-Pak™ construction ensures heat transfer in all orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C653U050DB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |