Cornell Dubilier Aluminum Electrolytic 101C523U025EB2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor with part number 101C523U025EB2B is a 52,000 µF, 25 Vdc component with a capacitance tolerance of -10% to +75%, a maximum ESR of 14.5 mΩ at 120 Hz, and a ripple current rating of 16.6 A at 85 °C. It features a 1 3/4 inch diameter and 3 1/8 inch length, uses a high post terminal, and is designed for operation from -55 °C to +105 °C. The capacitor includes Thermal-Pak™ extended cathode construction for improved heat dissipation and is rated for 5,000 hours of load life at 105 °C.

Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor with part number 101C523U025EB2B is a 52,000 µF, 25 Vdc component with a capacitance tolerance of -10% to +75%, a maximum ESR of 14.5 mΩ at 120 Hz, and a ripple current rating of 16.6 A at 85 °C. It features a 1 3/4 inch diameter and 3 1/8 inch length, uses a high post terminal, and is designed for operation from -55 °C to +105 °C. The capacitor includes Thermal-Pak™ extended cathode construction for improved heat dissipation and is rated for 5,000 hours of load life at 105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C523U025EB2B
Aluminum Electrolytic 101C523U025EB2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C523U025EB2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C663U7R5AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C744U010DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101462U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers