The 101C series is a low-ESR aluminum electrolytic capacitor designed for wide-temperature industrial and military applications, operating from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations. The part 101C364U010DB2D is a 360,000 µF capacitor with a 10 Vdc rating, 2 x 3 1/8 inch dimensions, and a stud mount terminal. It has a maximum ESR of 7.0 mΩ at 25 °C and a ripple current rating of 33.4 A at 85 °C. Capacitance tolerance is -10% to +75%, with a maximum leakage current of 1.5√CV µA (4 mA max) after 5 minutes. It is rated for 5,000 hours of load life at 105 °C and meets the damping ratio requirement of ≤3 for impedance change from -55 °C to +25 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C364U010DB2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |