The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in UPS and power supply systems. It operates from -40 °C to +95 °C with a rated voltage of 50 Vdc and a capacitance of 110,000 µF. The part has a case code DC2B with a diameter of 3 inches and a length of 4 1/8 inches, featuring a low post terminal. It meets an endurance life test of 5000 hours at 85 °C with ±20% capacitance change, 200% ESR limit, and 100% DCL limit. The ESR at 120 Hz is 6.9 mΩ and the maximum ripple current at 85 °C is 25.3 A. The thermal-pak extended cathode construction enables cool operation with efficient heat dissipation.
Datasheet Summary Powered by GS/AI
The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in UPS and power supply systems. It operates from -40 °C to +95 °C with a rated voltage of 50 Vdc and a capacitance of 110,000 µF. The part has a case code DC2B with a diameter of 3 inches and a length of 4 1/8 inches, featuring a low post terminal. It meets an endurance life test of 5000 hours at 85 °C with ±20% capacitance change, 200% ESR limit, and 100% DCL limit. The ESR at 120 Hz is 6.9 mΩ and the maximum ripple current at 85 °C is 25.3 A. The thermal-pak extended cathode construction enables cool operation with efficient heat dissipation.