Cornell Dubilier Aluminum Electrolytic 479LMH010MZCH

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 479LMH010MZCH is a snap-in aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 47,000 µF, maximum ESR of 24.34 mΩ at 120 Hz and +20°C, and a maximum ripple current of 4.2 A at 105°C. It has dimensions of 25 mm in diameter and 50 mm in length. The operating temperature range is -40°C to +105°C for voltages below 250 VDC. The capacitor meets a 2000-hour load life specification at rated voltage and ripple current with a capacitance change of less than 20% and dissipation factor under 200% of the maximum specified value.

Datasheet Summary
Powered by GS/AI

The 479LMH010MZCH is a snap-in aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 47,000 µF, maximum ESR of 24.34 mΩ at 120 Hz and +20°C, and a maximum ripple current of 4.2 A at 105°C. It has dimensions of 25 mm in diameter and 50 mm in length. The operating temperature range is -40°C to +105°C for voltages below 250 VDC. The capacitor meets a 2000-hour load life specification at rated voltage and ripple current with a capacitance change of less than 20% and dissipation factor under 200% of the maximum specified value.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 479LMH010MZCH - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
479LMH010MZCH
Aluminum Electrolytic 479LMH010MZCH
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 479LMH010MZCH
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details