The 478LMB025M2BC is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 4700 µF, a maximum ESR of 158.73 mΩ at 120 Hz and +20°C, and a ripple current rating of 1.58 A RMS at 105°C. It has a nominal dimensions of 22 mm in diameter by 25 mm in height. The capacitor operates within a temperature range of -25°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets a load life specification of 3000 hours at 105°C with rated voltage and ripple current applied, limiting capacitance change to less than 20% of initial value and dissipation factor to less than 200% of maximum specified. The case style uses code P leads with a 22 mm diameter body.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478LMB025M2BC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |