The 478LBA025M2BC is a 25VDC aluminum electrolytic capacitor with a capacitance of 4700μF, a maximum ESR of 158.73mΩ at 120Hz and +20°C, and a rated RMS ripple current of 2.2A at +85°C. It has a diameter of 22mm and a height of 25mm, with a lead style code BC. The operating temperature range is -25°C to +85°C, and it is rated for 2000 hours of load life at 85°C with rated ripple current. Capacitance tolerance is +20% at 120Hz and 20°C. Dissipation factor at 120Hz is 0.25. The part meets a surge voltage rating of 32VDC and has an impedance ratio of 4:1 from -25°C to +20°C.
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 158.73mOhm @ 120Hz 2000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 4700µF 25V
CAP ALUM 4700UF 20% 25V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478LBA025M2BC | 478LBA025M2BC-ND | 2002-478LBA025M2BC | 478LBA025M2BC |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |